Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3968SA
A3968SA
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.75V-5.5V 16DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3968SA Datasheet
History Price: Obsolete
In Stock: 39120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A3968SA vs A3940KLPTR
Part No
A3968SA
A3940KLPTR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Parallel
Parallel
Technology
Bipolar
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
650mA
-
Voltage - Supply
4.75V ~ 5.5V
7V ~ 40V
Voltage - Load
4.75V ~ 30V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 135 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-DIP
28-TSSOP-EP