☰
A3974SED
A3974SED
Obsolete
Description:  IC MOTOR DRIVER 4.5V-5.5V 44PLCC
Manufacturer:  Allegro MicroSystems
Datasheet:   A3974SED Datasheet
History Price: Obsolete
In Stock: 42800
A3974SED vs A3938SEQ
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Serial
Parallel, PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.5A
-
Voltage - Supply
4.5V ~ 5.5V
18V ~ 50V
Voltage - Load
15V ~ 50V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
32-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
32-PLCC (11.43x13.97)