Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3979SLP
A3979SLP
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3979SLP Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A3979SLP vs A3938SEQ
Part No
A3979SLP
A3938SEQ
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Logic
Parallel, PWM
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/16
-
Applications
General Purpose
General Purpose
Current - Output
2.5A
-
Voltage - Supply
3V ~ 5.5V
18V ~ 50V
Voltage - Load
8V ~ 35V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
32-LCC (J-Lead)
Supplier Device Package
28-TSSOP-EP
32-PLCC (11.43x13.97)