A3983SLPTR
A3983SLPTR
Obsolete
Description:  IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Manufacturer:  Allegro MicroSystems
Datasheet:   A3983SLPTR Datasheet
History Price: Obsolete
In Stock: 40000
A3983SLPTR vs A3980KLP-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Logic
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4, 1/8
1, 1/2, 1/8, 1/16
Applications
General Purpose
Automotive
Current - Output
2A
1A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
8V ~ 35V
7V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
28-TSSOP-EP