A4402ELPTR-T
A4402ELPTR-T
Active
Description:  IC REG DL BUCK/LNR 2MHZ 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.08000
In Stock: 39600
A4402ELPTR-T vs A4409KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (2)
Number of Outputs
2
3
Frequency - Switching
2MHz
400kHz ~ 2.4MHz
Voltage/Current - Output 1
3.3V ~ 5V, 1A
0.8V ~ 3.3V, 800mA
Voltage/Current - Output 2
1.8V ~ 3.3V, 250mA
6V/6.6V, 1A
Voltage/Current - Output 3
-
5V, 150mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
Yes
Voltage - Supply
6V ~ 50V
3V ~ 36V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 135 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
20-TSSOP-EP