Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Topology
-
Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (2)
Frequency - Switching
-
400kHz ~ 2.4MHz
Voltage/Current - Output 1
-
0.8V ~ 3.3V, 800mA
Voltage/Current - Output 2
-
6V/6.6V, 1A
Voltage/Current - Output 3
-
5V, 150mA
Voltage - Supply
-
3V ~ 36V
Operating Temperature
-
-40 ℃ ~ 135 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
20-TSSOP-EP