A4911KEVSR-J-1
A4911KEVSR-J-1
Active
Description:  IC MOTOR DRIVER MULTIPHASE 48QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.76271
In Stock: 18000
A4911KEVSR-J-1 vs A4992KLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
SPI
Logic
Technology
NMOS
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/8, 1/16
Applications
Automotive
Automotive
Current - Output
-
-
Voltage - Supply
-
3.5V ~ 50V
Voltage - Load
-
3.5V ~ 50V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
48-QFN-EP (7x7)
20-TSSOP-EP