A4915MLPTR-T
A4915MLPTR-T
Active
Description:  IC MOTOR DRIVER 3V-5.5V 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $4.63000
In Stock: 32800
A4915MLPTR-T vs A4955GESTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - High Side/Low Side (3)
Pre-Driver - Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
NMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
3V ~ 5.5V
5.5V ~ 50V
Voltage - Load
5V ~ 50V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
28-TSSOP-EP
20-QFN-EP (4x4)