☰
A4941KLPTR-T
A4941KLPTR-T
Active
Description:  IC MOTOR DVR 3-PHASE 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 30480
A4941KLPTR-T vs A4993KLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
PWM
SPI, Step/Direction
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/8, 1/16
Applications
Fan Motor Driver
Automotive
Current - Output
500mA
1.4A
Voltage - Supply
5V ~ 16V
3.5V ~ 50V
Voltage - Load
-
3.5V ~ 50V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
20-TSSOP-EP