A4949GLJTR-6-T
A4949GLJTR-6-T
Active
Description:  IC FAN DRIVER BLDC 8SOIC
Manufacturer:  Allegro MicroSystems
History Price: $1.15350
In Stock: 6800
A4949GLJTR-6-T vs A4963GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Fan Control
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
PWM
SPI
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
1.8A
-
Voltage - Supply
4V ~ 18V
4.2V ~ 50V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-25 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
20-TSSOP-EP