A4954ELPTR-T
A4954ELPTR-T
Active
Description:  IC MOTOR DRIVER 8V-40V 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.84000
In Stock: 38000
A4954ELPTR-T vs A4955KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Parallel
Parallel
Technology
DMOS
NMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
2A
-
Voltage - Supply
8V ~ 40V
5.5V ~ 50V
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
20-TSSOP-EP