A4975SB-T
A4975SB-T
Obsolete
Description:  IC MTR DRV BIPOLR 4.5-5.5V 16DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A4975SB-T Datasheet
History Price: Obsolete
In Stock: 49600
A4975SB-T vs A4954ELPTR-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
1, 1/2, 1/4, 1/8
-
Applications
General Purpose
General Purpose
Current - Output
1.5A
2A
Voltage - Supply
4.5V ~ 5.5V
8V ~ 40V
Voltage - Load
5V ~ 50V
8V ~ 40V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-PowerDIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-DIP
16-eTSSOP-EP