A4979GLPTR-T
A4979GLPTR-T
Active
Description:  IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $3.90000
In Stock: 32400
A4979GLPTR-T vs A4973SB-T
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
SPI, Step/Direction
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/16
-
Applications
General Purpose
General Purpose
Current - Output
1.5A
1.5A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
7V ~ 50V
5V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-PowerDIP (0.300", 7.62mm)
Supplier Device Package
28-TSSOP-EP
16-DIP