A4992KLPTR-T
A4992KLPTR-T
Active
Description:  IC MTR DRV BIPLR 3.5-50V 20TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $3.62000
In Stock: 27600
A4992KLPTR-T vs A4960KJPTR-A-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Logic
SPI
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
-
Applications
Automotive
Automotive
Current - Output
-
-
Voltage - Supply
3.5V ~ 50V
3V ~ 5.5V
Voltage - Load
3.5V ~ 50V
7V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
32-LQFP Exposed Pad
Supplier Device Package
20-TSSOP-EP
32-LQFP (7x7)