☰
A4993KLPTR-T
A4993KLPTR-T
Active
Description:  IC MOTOR DVR STEP AUTO
Manufacturer:  Allegro MicroSystems
History Price: $2.49000
In Stock: 45200
A4993KLPTR-T vs A4940KLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
SPI, Step/Direction
On/Off
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
-
Applications
Automotive
Automotive
Current - Output
1.4A
-
Voltage - Supply
3.5V ~ 50V
5.5V ~ 50V
Voltage - Load
3.5V ~ 50V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
24-TSSOP-EP