Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Allegro MicroSystems A5303SLETR-T
A5303SLETR-T
Not For New Designs
Interface - Sensor and Detector Interfaces
Description:
IC SMOKE DETECTOR PHOTO 20TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A5303SLETR-T Datasheet
History Price: $1.80000
In Stock: 46140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A5303SLETR-T vs A5364CA
Part No
A5303SLETR-T
A5364CA
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Type
Smoke Detector
Smoke Detector
Input Type
Photoelectric
Ionization
Output Type
Voltage
Voltage
Current - Supply
300 μA
12 μA
Operating Temperature
-20 ℃ ~ 85 ℃
-25 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-TSSOP
16-DIP