Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Allegro MicroSystems A5358CA-T
A5358CA-T
Not For New Designs
Interface - Sensor and Detector Interfaces
Description:
IC SMOKE DETECTOR PHOTO 16DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A5358CA-T Datasheet
History Price: $0.91500
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A5358CA-T vs A5358CLWTR-T
Part No
A5358CA-T
A5358CLWTR-T
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Smoke Detector
Smoke Detector
Input Type
Photoelectric
Photoelectric
Output Type
Voltage
Voltage
Current - Supply
12 μA
12 μA
Operating Temperature
-25 ℃ ~ 75 ℃
-25 ℃ ~ 75 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-DIP
16-SOIC