Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Allegro MicroSystems A5367CA-T
A5367CA-T
Not For New Designs
Interface - Sensor and Detector Interfaces
Description:
IC SMOKE DETECTOR ION 16DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A5367CA-T Datasheet
History Price: $0.79350
In Stock: 5380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A5367CA-T vs A5303SLETR-T
Part No
A5367CA-T
A5303SLETR-T
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Smoke Detector
Smoke Detector
Input Type
Ionization
Photoelectric
Output Type
Voltage
Voltage
Current - Supply
12 μA
300 μA
Operating Temperature
-10 ℃ ~ 60 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-DIP
20-TSSOP