Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Allegro MicroSystems A5367CA
A5367CA
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC SMOKE DETECTOR ION 16DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A5367CA Datasheet
History Price: Obsolete
In Stock: 25040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A5367CA vs A5366CA
Part No
A5367CA
A5366CA
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Smoke Detector
Smoke Detector
Input Type
Ionization
Photoelectric
Output Type
Voltage
Voltage
Current - Supply
12 μA
12 mA
Operating Temperature
-10 ℃ ~ 60 ℃
-25 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
16-DIP