Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A5936GLKTR-T
A5936GLKTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 10SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A5936GLKTR-T Datasheet
History Price: $1.36500
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A5936GLKTR-T vs A5984GESTR-T
Part No
A5936GLKTR-T
A5984GESTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Logic
Technology
-
DMOS
Step Resolution
-
1 ~ 1/32
Applications
General Purpose
General Purpose
Current - Output
-
2A
Voltage - Supply
-
8V ~ 40V
Voltage - Load
-
8V ~ 40V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-LSOP (0.154", 3.90mm Width) Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
10-SOIC
24-QFN (4x4)