A5936GLNTR-T
A5936GLNTR-T
Active
Description:  IC MOTOR DRIVER 10SOIC
Manufacturer:  Allegro MicroSystems
History Price: $1.42500
In Stock: 40000
A5936GLNTR-T vs A5977GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Logic
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/8
Applications
General Purpose
General Purpose
Current - Output
-
2.8A
Voltage - Supply
-
3V ~ 5.5V
Voltage - Load
-
8V ~ 40V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-SOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
10-SSOP
28-TSSOP-EP