A5939GETTR-T
A5939GETTR-T
Obsolete
Description:  THREE PHASE SINUSOIDAL FAN CONRO
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 39200
A5939GETTR-T vs A5950GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
PWM
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
3A
Voltage - Supply
-
5.5V ~ 40V
Voltage - Load
-
5.5V ~ 40V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
16-eTSSOP-EP