Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A5939GLPTR-T
A5939GLPTR-T
Obsolete
PMIC - Motor Drivers, Controllers
Description:
THREE PHASE SINUSOIDAL FAN CONRO
Manufacturer:
Allegro MicroSystems
Datasheet:
A5939GLPTR-T Datasheet
History Price: Obsolete
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A5939GLPTR-T vs A5944GEETR-T
Part No
A5939GLPTR-T
A5944GEETR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (3)
Interface
-
Logic
Technology
-
-
Step Resolution
-
-
Applications
-
-
Current - Output
-
500mA
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Load
-
-
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
10-UFDFN Exposed Pad
Supplier Device Package
-
10-DFN (2x2)