A5940GEJTR-T
A5940GEJTR-T
Active
Description:  IC MOTOR DRIVER 10DFN
Manufacturer:  Allegro MicroSystems
History Price: $0.82500
In Stock: 22000
A5940GEJTR-T vs A5979GLPTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
-
Logic
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
Automotive
General Purpose
Current - Output
-
2.8A
Voltage - Supply
-
3V ~ 5.5V
Voltage - Load
-
8V ~ 40V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
10-DFN (3x3)
28-TSSOP-EP