Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (3)
-
Interface
-
Analog, I2C, PWM
Technology
-
Power MOSFET
Applications
Automotive
Automotive, Fan Motor Driver
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-LSOP (0.154", 3.90mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
10-SOIC
28-QFN (5x5)