A5941KLKTR-T
A5941KLKTR-T
Obsolete
Description:  IC MOTOR DRIVER 10SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 20400
A5941KLKTR-T vs A5950KEUSR-J
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
-
PWM
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
-
3A
Voltage - Supply
-
5.5V ~ 40V
Voltage - Load
-
5.5V ~ 40V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
10-LSOP (0.154", 3.90mm Width) Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
10-SOIC
16-QFN-EP (4x4)