A5949GETTR-T
A5949GETTR-T
Not For New Designs
Description:  THREE PHASE FAN CONTROLLER
Manufacturer:  Allegro MicroSystems
History Price: $0.92400
In Stock: 18800
A5949GETTR-T vs A5950KEUSR-J
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
PWM
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Automotive
Current - Output
-
3A
Voltage - Supply
-
5.5V ~ 40V
Voltage - Load
-
5.5V ~ 40V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount, Wettable Flank
Package / Case
-
16-WQFN Exposed Pad
Supplier Device Package
-
16-QFN-EP (4x4)