A5949GLPTR-T
A5949GLPTR-T
Not For New Designs
Description:  THREE PHASE FAN CONTROLLER
Manufacturer:  Allegro MicroSystems
History Price: $0.98250
In Stock: 35200
A5949GLPTR-T vs A5989GEVTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (6)
Interface
-
Parallel
Technology
-
Power MOSFET
Step Resolution
-
1, 1/2, 1/4
Applications
-
General Purpose
Current - Output
-
1.6A, 3.2A
Voltage - Supply
-
8V ~ 40V
Voltage - Load
-
8V ~ 40V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
36-VFQFN Exposed Pad
Supplier Device Package
-
36-QFN-EP (6x6)