A5950GLPTR-T
A5950GLPTR-T
Active
Description:  IC MOTOR DRIVER 5.5V-40V 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.25000
In Stock: 18000
A5950GLPTR-T vs A5985GETTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
PWM
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1 ~ 1/32
Applications
General Purpose
General Purpose
Current - Output
3A
2A
Voltage - Supply
5.5V ~ 40V
8V ~ 40V
Voltage - Load
5.5V ~ 40V
8V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
16-eTSSOP-EP
28-QFN (5x5)