A5950KEUSR-J
A5950KEUSR-J
Active
Description:  IC MOTOR DRIVER 5.5V-40V 16QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.50000
In Stock: 34400
A5950KEUSR-J vs A5936GLNTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (2)
-
Interface
PWM
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
3A
-
Voltage - Supply
5.5V ~ 40V
-
Voltage - Load
5.5V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
16-WQFN Exposed Pad
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
16-QFN-EP (4x4)
10-SSOP