A5984GETTR-T
A5984GETTR-T
Active
Description:  IC MTR DRVR BIPOLAR 8-40V 32QFN
Manufacturer:  Allegro MicroSystems
History Price: $1.27500
In Stock: 49200
A5984GETTR-T vs A5957GESTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Logic
Parallel
Technology
DMOS
NMOS
Step Resolution
1 ~ 1/32
-
Applications
General Purpose
General Purpose
Current - Output
2A
-
Voltage - Supply
8V ~ 40V
5.5V ~ 50V
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
20-QFN-EP (4x4)