A5984GLPTR-T
A5984GLPTR-T
Active
Description:  IC MTR DRV BIPOLAR 8-40V 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.66000
In Stock: 15600
A5984GLPTR-T vs A5937GLNTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (4)
-
Interface
Logic
-
Technology
DMOS
-
Step Resolution
1 ~ 1/32
-
Applications
General Purpose
-
Current - Output
2A
-
Voltage - Supply
8V ~ 40V
-
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
-
Supplier Device Package
24-TSSOP-EP
-