A5984GLPTR-T
A5984GLPTR-T
Active
Description:  IC MTR DRV BIPOLAR 8-40V 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.66000
In Stock: 15600
A5984GLPTR-T vs A5988GEVTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (8)
Interface
Logic
PWM
Technology
DMOS
DMOS
Step Resolution
1 ~ 1/32
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
2A
1.6A
Voltage - Supply
8V ~ 40V
8V ~ 40V
Voltage - Load
8V ~ 40V
8V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
36-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP-EP
36-QFN (6x6)