A5985GETTR-T
A5985GETTR-T
Active
Description:  IC MTR DRVR BIPOLAR 8-40V 28QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.66000
In Stock: 32000
A5985GETTR-T vs A5943GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Logic
Logic
Technology
DMOS
Power MOSFET
Step Resolution
1 ~ 1/32
-
Applications
General Purpose
Automotive
Current - Output
2A
-
Voltage - Supply
8V ~ 40V
-
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-QFN (5x5)
16-eTSSOP-EP