A6266KLPTR-T
A6266KLPTR-T
Obsolete
Description:  IC LED DRVR CTRL PWM 1A 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 49600
A6266KLPTR-T vs A6280EA-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Type
DC DC Controller
Linear
Topology
Step-Up (Boost)
Shift Register
Internal Switch(s)
No
Yes
Number of Outputs
1
3
Voltage - Supply (Min)
5V
4.75V
Voltage - Supply (Max)
50V
17V
Voltage - Output
-
1V ~ 3V
Current - Output / Channel
1A
150mA
Frequency
100kHz ~ 700kHz
5MHz
Dimming
PWM
PWM
Applications
Automotive
Lighting
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-eTSSOP-EP
16-DIP