A6268KLPTR-T
A6268KLPTR-T
Active
Description:  IC LED DRIVER CTRLR PWM 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.89000
In Stock: 32400
A6268KLPTR-T vs A6277ELWTR
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Controller
Linear
Topology
Step-Down (Buck), Step-Up (Boost)
Shift Register
Internal Switch(s)
No
Yes
Number of Outputs
1
8
Voltage - Supply (Min)
5V
4.5V
Voltage - Supply (Max)
50V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
-
120mA
Frequency
100kHz ~ 700kHz
20MHz
Dimming
PWM
-
Applications
Automotive, Backlight
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-eTSSOP-EP
20-SOIC