Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6268KLPTR-T
A6268KLPTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 16ETSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6268KLPTR-T Datasheet
History Price: $1.89000
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A6268KLPTR-T vs A6284KLPTR-T
Part No
A6268KLPTR-T
A6284KLPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
Linear
Topology
Step-Down (Buck), Step-Up (Boost)
-
Internal Switch(s)
No
No
Number of Outputs
1
6
Voltage - Supply (Min)
5V
5V
Voltage - Supply (Max)
50V
42V
Voltage - Output
-
-
Current - Output / Channel
-
120mA
Frequency
100kHz ~ 700kHz
-
Dimming
PWM
PWM
Applications
Automotive, Backlight
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
20-TSSOP-EP