A6276ELP
A6276ELP
Obsolete
Description:  IC LED DRVR LIN 75.5MA 24TSSOP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6276ELP Datasheet
History Price: Obsolete
In Stock: 26800
A6276ELP vs A6276SLWTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
4V
4V
Current - Output / Channel
75.5mA
75.5mA
Frequency
20MHz
20MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP-EP
24-SOIC