A6277SA
A6277SA
Obsolete
Description:  IC LED DRIVER LINEAR 150MA 20DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6277SA Datasheet
History Price: Obsolete
In Stock: 22000
A6277SA vs A6277ELW
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
8
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
4V
4V
Current - Output / Channel
150mA
120mA
Frequency
-
20MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-DIP
20-SOIC