Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6277SLW
A6277SLW
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 150MA 20SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A6277SLW Datasheet
History Price: Obsolete
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A6277SLW vs A6279EA-T
Part No
A6277SLW
A6279EA-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
16
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
4V
-
Current - Output / Channel
150mA
75.5mA
Frequency
-
25MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
24-DIP