A6277SLW
A6277SLW
Obsolete
Description:  IC LED DRVR LINEAR 150MA 20SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6277SLW Datasheet
History Price: Obsolete
In Stock: 38400
A6277SLW vs A6284KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
No
Number of Outputs
8
6
Voltage - Supply (Min)
4.5V
5V
Voltage - Supply (Max)
5.5V
42V
Voltage - Output
4V
-
Current - Output / Channel
150mA
120mA
Frequency
-
-
Dimming
-
PWM
Applications
-
Automotive
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SOIC
20-TSSOP-EP