A6277SLW
A6277SLW
Obsolete
Description:  IC LED DRVR LINEAR 150MA 20SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6277SLW Datasheet
History Price: Obsolete
In Stock: 38400
A6277SLW vs A6285EET-T
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
16
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
4V
12V
Current - Output / Channel
150mA
80mA
Frequency
-
30MHz
Dimming
-
-
Applications
-
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
20-SOIC
32-QFN (5x5)