Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6280EA-T
A6280EA-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LIN PWM 150MA 16DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6280EA-T Datasheet
History Price: $0.77000
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A6280EA-T vs A6276ELW
Part No
A6280EA-T
A6276ELW
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
3
16
Voltage - Supply (Min)
4.75V
4.5V
Voltage - Supply (Max)
17V
5.5V
Voltage - Output
1V ~ 3V
4V
Current - Output / Channel
150mA
75.5mA
Frequency
5MHz
20MHz
Dimming
PWM
-
Applications
Lighting
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-DIP
24-SOIC