A6280EA-T
A6280EA-T
Obsolete
Description:  IC LED DRVR LIN PWM 150MA 16DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6280EA-T Datasheet
History Price: $0.77000
In Stock: 1600
A6280EA-T vs A6278EA-T
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
3
8
Voltage - Supply (Min)
4.75V
3V
Voltage - Supply (Max)
17V
5.5V
Voltage - Output
1V ~ 3V
-
Current - Output / Channel
150mA
75.5mA
Frequency
5MHz
25MHz
Dimming
PWM
-
Applications
Lighting
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
16-DIP