Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6284KLPTR-T
A6284KLPTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRV LIN PWM 120MA 20TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6284KLPTR-T Datasheet
History Price: $1.39500
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A6284KLPTR-T vs A6276ELWTR
Part No
A6284KLPTR-T
A6276ELWTR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
No
Yes
Number of Outputs
6
16
Voltage - Supply (Min)
5V
4.5V
Voltage - Supply (Max)
42V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
120mA
75.5mA
Frequency
-
20MHz
Dimming
PWM
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-TSSOP-EP
24-SOIC