A6285EET-T
A6285EET-T
Obsolete
Description:  IC LED DRIVER LINEAR 80MA 32QFN
Manufacturer:  Allegro MicroSystems
Datasheet:   A6285EET-T Datasheet
History Price: Obsolete
In Stock: 15600
A6285EET-T vs A6277ELWTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
8
Voltage - Supply (Min)
3V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
12V
4V
Current - Output / Channel
80mA
120mA
Frequency
30MHz
20MHz
Dimming
-
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-QFN (5x5)
20-SOIC