A6810EA
A6810EA
Obsolete
Description:  IC PWR DRVR BIPOLAR 1:10 18DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6810EA Datasheet
History Price: Obsolete
In Stock: 4800
A6810EA vs A6832EEP-T
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
Latched Driver
Latched Driver
Number of Outputs
10
32
Ratio - Input:Output
1:10
1:32
Output Configuration
High Side
Low Side
Output Type
Bipolar
Bipolar
Interface
Strobe, Serial
Strobe, Serial
Voltage - Load
60V (Max)
40V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
40mA
125mA
Rds On (Typ)
-
-
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
18-DIP
44-PLCC (16.59x16.59)
Package / Case
18-DIP (0.300", 7.62mm)
44-LCC (J-Lead)