A6812ELW
A6812ELW
Obsolete
Description:  IC PWR DRVR BIPOLAR 1:20 28SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6812ELW Datasheet
History Price: Obsolete
In Stock: 0
A6812ELW vs A6841EA-T
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
Latched Driver
Latched Driver
Number of Outputs
20
8
Ratio - Input:Output
1:20
1:8
Output Configuration
High Side
Low Side
Output Type
Bipolar
Bipolar
Interface
Strobe, Serial
Strobe, Serial
Voltage - Load
60V (Max)
50V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
40mA
500mA
Rds On (Typ)
-
-
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
28-SOIC
18-DIP
Package / Case
28-SOIC (0.295", 7.50mm Width)
18-DIP (0.300", 7.62mm)