Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Allegro MicroSystems A6841EA-T
A6841EA-T
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER BIPOLAR 1:8 18DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6841EA-T Datasheet
History Price: Obsolete
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A6841EA-T vs A6832SEPTR-T
Part No
A6841EA-T
A6832SEPTR-T
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
Latched Driver
Latched Driver
Number of Outputs
8
32
Ratio - Input:Output
1:8
1:32
Output Configuration
Low Side
Low Side
Output Type
Bipolar
Bipolar
Interface
Strobe, Serial
Strobe, Serial
Voltage - Load
50V (Max)
40V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
500mA
125mA
Rds On (Typ)
-
-
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
18-DIP
44-PLCC (16.59x16.59)
Package / Case
18-DIP (0.300", 7.62mm)
44-LCC (J-Lead)