A80188
A80188
Active
Description:  IC MPU IAPX86 8MHZ 68PGA
Manufacturer:  Intel
Datasheet:   A80188 Datasheet
History Price: $26.67000
In Stock: 12400
A80188 vs A80C188XL25
Manufacturer
Series
iAPX86
i186
Packaging
Bulk
Bag
Status
Active
Obsolete
Core Processor
80188
80C186
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 16-Bit
Speed
8MHz
25MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
68-BPGA
68-BECPGA